Vishay Precision Group LED Indication - Discrete TLHG4400-AS12

Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHG4400-AS12CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHG4400-AS12CT-ND
LED Indication - Discrete TLHG4400-AS12CT-ND
Green 569nm LED Indication - Discrete 2.4V Radial

Green 569nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
LED Indication - Discrete - TLHG4400-AS12TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHG4400-AS12TR-ND
LED Indication - Discrete TLHG4400-AS12TR-ND
Green 569nm LED Indication - Discrete 2.4V Radial

Green 569nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG4400-AS12
Standard LEDs - Through Hole TLHG4400-AS12
Standard LEDs - Through Hole Green 13mcd; 3mm 562-575nm; 2.4V Typ

Standard LEDs - Through Hole Green 13mcd; 3mm 562-575nm; 2.4V Typ

Buy Now Datasheet
Led, Green, 13Mcd, 575Nm; Led Color Vishay - 53W1899 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 13Mcd, 575Nm; Led Color Vishay
53W1899
Led, Green, 13Mcd, 575Nm; Led Color Vishay 53W1899
LED, GREEN, 13MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:13mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 13MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:13mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHG4400-AS12CT-ND TLHG4400-AS12 53W1899
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Green, 13Mcd, 575Nm; Led Color Vishay
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 575 nm (5750 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 13 milliCandela 13 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details