Vishay Precision Group LED Indication - Discrete TLHG4201

Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHG4201-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHG4201-ND
LED Indication - Discrete TLHG4201-ND
Green 569nm LED Indication - Discrete 2.4V Radial

Green 569nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG4201
Standard LEDs - Through Hole TLHG4201
Standard LEDs - Through Hole Green Clear Tinted 10-15mcd@10mA

Standard LEDs - Through Hole Green Clear Tinted 10-15mcd@10mA

Buy Now Datasheet
Led, Green, T-1 (3Mm), 15Mcd, 575Nm; Led Color Vishay - 33C1273 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 15Mcd, 575Nm; Led Color Vishay
33C1273
Led, Green, T-1 (3Mm), 15Mcd, 575Nm; Led Color Vishay 33C1273
LED, GREEN, T-1 (3MM), 15MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:15mcd; Viewing Angle:22°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 15MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:15mcd; Viewing Angle:22°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHG4201-ND TLHG4201 33C1273
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Green, T-1 (3Mm), 15Mcd, 575Nm; Led Color Vishay
LED Package: Radial T-1 (3mm)
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 575 nm (5750 Å)
Viewing Angle 44 degrees 22 degrees
Luminous Intensity 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Single Rank Mini-mold Chip LED - SML-D15DW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers