Vishay Precision Group Led, Orange, T-1 3/4 (5Mm), 160Mcd, 611Nm; Led Color Vishay TLHF5400

Description
LED, ORANGE, T-1 3/4 (5MM), 160MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:611nm; Luminous Intensity:160mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, T-1 3/4 (5MM), 160MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:611nm; Luminous Intensity:160mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, T-1 3/4 (5Mm), 160Mcd, 611Nm; Led Color Vishay - 58K2458 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 3/4 (5Mm), 160Mcd, 611Nm; Led Color Vishay
58K2458
Led, Orange, T-1 3/4 (5Mm), 160Mcd, 611Nm; Led Color Vishay 58K2458
LED, ORANGE, T-1 3/4 (5MM), 160MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:611nm; Luminous Intensity:160mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, ORANGE, T-1 3/4 (5MM), 160MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:611nm; Luminous Intensity:160mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHF5400
Standard LEDs - Through Hole TLHF5400
Standard LEDs - Through Hole Orange Tint Diffused

Standard LEDs - Through Hole Orange Tint Diffused

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58K2458 TLHF5400
Product Name Led, Orange, T-1 3/4 (5Mm), 160Mcd, 611Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: T-1 3/4 (5mm)
LED Type Orange; Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details