Vishay Precision Group LED Indication - Discrete TLHF4900

Description
Orange 605nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1097-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1097-ND
LED Indication - Discrete 751-1097-ND
Orange 605nm LED Indication - Discrete 1.9V Radial

Orange 605nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHF4900
Standard LEDs - Through Hole TLHF4900
Standard LEDs - Through Hole Orange Clr Non-Diff

Standard LEDs - Through Hole Orange Clr Non-Diff

Buy Now Datasheet
Led, Orange, T-1 (3Mm), 300Mcd, 611Nm; Led Color Vishay - 58K2457 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 (3Mm), 300Mcd, 611Nm; Led Color Vishay
58K2457
Led, Orange, T-1 (3Mm), 300Mcd, 611Nm; Led Color Vishay 58K2457
LED, ORANGE, T-1 (3MM), 300MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:611nm; Luminous Intensity:300mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

LED, ORANGE, T-1 (3MM), 300MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:611nm; Luminous Intensity:300mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1097-ND TLHF4900 58K2457
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Orange, T-1 (3Mm), 300Mcd, 611Nm; Led Color Vishay
LED Package: Radial T-1 (3mm)
LED Type Orange Orange; Orange
Peak Wavelength 610 nm (6100 Å) 611 nm (6110 Å)
Viewing Angle 32 degrees 16 degrees
Luminous Intensity 300 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX302 - Broadcom Inc.
Specs
LED Package: PLCC-2
LED Type White
Viewing Angle 120 degrees
View Details
3 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details