Vishay Intertechnology, Inc. LED Indication - Discrete TLHF4601

Description
Orange 606nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHF4601-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHF4601-ND
LED Indication - Discrete TLHF4601-ND
Orange 606nm LED Indication - Discrete 2V Radial

Orange 606nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Orange, Th, 26Mcd, 605Nm Rohs Compliant Vishay - 58AJ2746 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, Th, 26Mcd, 605Nm Rohs Compliant Vishay
58AJ2746
Led, Orange, Th, 26Mcd, 605Nm Rohs Compliant Vishay 58AJ2746
LED, ORANGE, TH, 26MCD, 605NM ROHS COMPLIANT: YES

LED, ORANGE, TH, 26MCD, 605NM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHF4601
Standard LEDs - Through Hole TLHF4601
Standard LEDs - Through Hole Soft orange 3mm 602nm 40mcd

Standard LEDs - Through Hole Soft orange 3mm 602nm 40mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHF4601-ND 58AJ2746 TLHF4601
Product Name LED Indication - Discrete Led, Orange, Th, 26Mcd, 605Nm Rohs Compliant Vishay Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901BT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers