Vishay Precision Group Led, Orange, 700Mcd, 610Nm; Led Color Vishay TLHF42U1V2-35

Description
LED, ORANGE, 700MCD, 610NM; LED Color:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:700mcd; Viewing Angle:44°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 700MCD, 610NM; LED Color:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:700mcd; Viewing Angle:44°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 700Mcd, 610Nm; Led Color Vishay - 48W3504 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 700Mcd, 610Nm; Led Color Vishay
48W3504
Led, Orange, 700Mcd, 610Nm; Led Color Vishay 48W3504
LED, ORANGE, 700MCD, 610NM; LED Color:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:700mcd; Viewing Angle:44°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, 700MCD, 610NM; LED Color:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:610nm; Luminous Intensity:700mcd; Viewing Angle:44°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48W3504
Product Name Led, Orange, 700Mcd, 610Nm; Led Color Vishay
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 44 degrees
Luminous Intensity 700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Ultraviolet LED Emitter - MTE310SMD-UV - Marktech Optoelectronics
Specs
LED Package: SMD
LED Type Ultraviolet
Peak Wavelength 310 nm (3100 Å)
View Details
High brightness Lens Type LED - CSL0901ET - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers