Vishay Intertechnology, Inc. LED Indication - Discrete TLHE4600

Description
Yellow 588nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHE4600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHE4600-ND
LED Indication - Discrete TLHE4600-ND
Yellow 588nm LED Indication - Discrete 1.9V Radial

Yellow 588nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHE4600
Standard LEDs - Through Hole TLHE4600
Standard LEDs - Through Hole Yellow Tint Diffused

Standard LEDs - Through Hole Yellow Tint Diffused

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 26Mcd, 594Nm; Led Color Vishay - 60K6981 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 26Mcd, 594Nm; Led Color Vishay
60K6981
Led, Yellow, T-1 (3Mm), 26Mcd, 594Nm; Led Color Vishay 60K6981
LED, YELLOW, T-1 (3MM), 26MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:594nm; Luminous Intensity:26mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 26MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:594nm; Luminous Intensity:26mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHE4600-ND TLHE4600 60K6981
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-1 (3Mm), 26Mcd, 594Nm; Led Color Vishay
LED Package: Radial T-1 (3mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 594 nm (5940 Å)
Viewing Angle 120 degrees 60 degrees
Luminous Intensity 26 milliCandela 26 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-343DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers