Vishay Intertechnology, Inc. LED Indication - Discrete TLHB5801

Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHB5801-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHB5801-ND
LED Indication - Discrete TLHB5801-ND
Blue 466nm LED Indication - Discrete 3.9V Radial

Blue 466nm LED Indication - Discrete 3.9V Radial

Buy Now Datasheet
Led, Blue, T-1 3/4 (5Mm), 640Mcd, 466Nm; Led Color Vishay - 58K2449 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 640Mcd, 466Nm; Led Color Vishay
58K2449
Led, Blue, T-1 3/4 (5Mm), 640Mcd, 466Nm; Led Color Vishay 58K2449
LED, BLUE, T-1 3/4 (5MM), 640MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:640mcd; Viewing Angle:4°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 640MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:640mcd; Viewing Angle:4°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHB5801-ND 58K2449
Product Name LED Indication - Discrete Led, Blue, T-1 3/4 (5Mm), 640Mcd, 466Nm; Led Color Vishay
LED Package: Radial T-1 3/4 (5mm)
LED Type Blue Blue; Blue
Peak Wavelength 428 nm (4280 Å) 466 nm (4660 Å)
Viewing Angle 8 degrees 4 degrees
Luminous Intensity 440 milliCandela 640 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2CRKCYKFBB92W-3DKR-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Red; Yellow; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details