Vishay Precision Group Standard LEDs - Through Hole TLHB5400

Description
Standard LEDs - Through Hole Blue Tinted Diffused
Datasheet
Description
Standard LEDs - Through Hole Blue Tinted Diffused
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHB5400
Standard LEDs - Through Hole TLHB5400
Standard LEDs - Through Hole Blue Tinted Diffused

Standard LEDs - Through Hole Blue Tinted Diffused

Buy Now Datasheet
LED; Blue; 15 mcd (Typ.) @ 20 mA; 5.8 mm; T 1-3/4; 20 mA @ 65 degC; 5 V; -40 d - 70061529 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Blue; 15 mcd (Typ.) @ 20 mA; 5.8 mm; T 1-3/4; 20 mA @ 65 degC; 5 V; -40 d
70061529
LED; Blue; 15 mcd (Typ.) @ 20 mA; 5.8 mm; T 1-3/4; 20 mA @ 65 degC; 5 V; -40 d 70061529
High Efficiency LED, Blue Color, 15 mcd (Typ.) @ 20 mA Luminous Intensity Small mechanical tolerances Wide viewing angle Very high intensity Luminous intensity categorized ESD class 1 This device has been redesigned in 1998 replacing SiC by GaN technology to meet the increasing demand for high efficiency blue LEDs.

High Efficiency LED, Blue Color, 15 mcd (Typ.) @ 20 mA Luminous Intensity

  • Small mechanical tolerances
  • Wide viewing angle
  • Very high intensity
  • Luminous intensity categorized
  • ESD class 1
    This device has been redesigned in 1998 replacing SiC by GaN technology to meet the increasing demand for high efficiency blue LEDs.
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHB5400 70061529
Product Name Standard LEDs - Through Hole LED; Blue; 15 mcd (Typ.) @ 20 mA; 5.8 mm; T 1-3/4; 20 mA @ 65 degC; 5 V; -40 d
LED Package: 5.8mm
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Y3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details