Vishay Precision Group LED Indication - Discrete TLHB5102

Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHB5102-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHB5102-ND
LED Indication - Discrete TLHB5102-ND
Blue 466nm LED Indication - Discrete 3.9V Radial

Blue 466nm LED Indication - Discrete 3.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHB5102
Standard LEDs - Through Hole TLHB5102
Standard LEDs - Through Hole Blue Clear Non-Diff

Standard LEDs - Through Hole Blue Clear Non-Diff

Buy Now Datasheet
Led, Blue, T-1 3/4 (5Mm), 360Mcd, 466Nm; Led Color Vishay - 33C1262 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 360Mcd, 466Nm; Led Color Vishay
33C1262
Led, Blue, T-1 3/4 (5Mm), 360Mcd, 466Nm; Led Color Vishay 33C1262
LED, BLUE, T-1 3/4 (5MM), 360MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:360mcd; Viewing Angle:9°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 360MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:360mcd; Viewing Angle:9°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHB5102-ND TLHB5102 33C1262
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Blue, T-1 3/4 (5Mm), 360Mcd, 466Nm; Led Color Vishay
LED Package: Radial T-1 3/4 (5mm)
LED Type Blue Blue; Blue
Peak Wavelength 428 nm (4280 Å) 466 nm (4660 Å)
Viewing Angle 18 degrees 9 degrees
Luminous Intensity 245 milliCandela 360 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
PICOLED™ Series - SMLP13EC8T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details