Vishay Precision Group LED Indication - Discrete TLHB5100

Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHB5100-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHB5100-ND
LED Indication - Discrete TLHB5100-ND
Blue 466nm LED Indication - Discrete 3.9V Radial

Blue 466nm LED Indication - Discrete 3.9V Radial

Buy Now Datasheet
Led, Blue, T-1 3/4 (5Mm), 250Mcd, 466Nm; Led Color Vishay - 58K2448 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 250Mcd, 466Nm; Led Color Vishay
58K2448
Led, Blue, T-1 3/4 (5Mm), 250Mcd, 466Nm; Led Color Vishay 58K2448
LED, BLUE, T-1 3/4 (5MM), 250MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:250mcd; Viewing Angle:9°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 250MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:250mcd; Viewing Angle:9°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHB5100
Standard LEDs - Through Hole TLHB5100
Standard LEDs - Through Hole Blue Clear Non-Diff

Standard LEDs - Through Hole Blue Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHB5100-ND 58K2448 TLHB5100
Product Name LED Indication - Discrete Led, Blue, T-1 3/4 (5Mm), 250Mcd, 466Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Blue Blue; Blue
Peak Wavelength 428 nm (4280 Å) 466 nm (4660 Å)
Viewing Angle 18 degrees 9 degrees
Luminous Intensity 250 milliCandela 250 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Right Angle ChipLED - ASMT-CW00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type White
Viewing Angle 170 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details