Vishay Precision Group Standard LEDs - Through Hole TLHB44K2M1

Description
Standard LEDs - Through Hole Blue 3mm 466nm 15mcd
Datasheet
Description
Standard LEDs - Through Hole Blue 3mm 466nm 15mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHB44K2M1
Standard LEDs - Through Hole TLHB44K2M1
Standard LEDs - Through Hole Blue 3mm 466nm 15mcd

Standard LEDs - Through Hole Blue 3mm 466nm 15mcd

Buy Now Datasheet
Led, Blue, 15Mcd, 466Nm; Led Color Vishay - 48W3503 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 15Mcd, 466Nm; Led Color Vishay
48W3503
Led, Blue, 15Mcd, 466Nm; Led Color Vishay 48W3503
LED, BLUE, 15MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:3.8V; Wavelength Typ:466nm; Luminous Intensity:15mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, 15MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:3.8V; Wavelength Typ:466nm; Luminous Intensity:15mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHB44K2M1 48W3503
Product Name Standard LEDs - Through Hole Led, Blue, 15Mcd, 466Nm; Led Color Vishay
LED Type Blue; Blue
Peak Wavelength 466 nm (4660 Å)
Viewing Angle 60 degrees
Luminous Intensity 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details