Vishay Intertechnology, Inc. LED Indication - Discrete TLHB4401

Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1093-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1093-ND
LED Indication - Discrete 751-1093-ND
Blue 466nm LED Indication - Discrete 3.9V Radial

Blue 466nm LED Indication - Discrete 3.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 751-1093-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTF2-0A307DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details