Vishay Precision Group LED Indication - Discrete TLHB4400

Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1092-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1092-ND
LED Indication - Discrete 751-1092-ND
Blue 466nm LED Indication - Discrete 3.9V Radial

Blue 466nm LED Indication - Discrete 3.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - TLHB4400
850035-TLHB4400
LED Indication - Discrete - TLHB4400 850035-TLHB4400
Manufacturer: Vishay Win Source Part Number: 850035-TLHB4400 Features: LED Indication - Discrete Package: Bulk Part Status: Obsolete Family Name: TLHB4400 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Vishay
Win Source Part Number: 850035-TLHB4400
Features: LED Indication - Discrete
Package: Bulk
Part Status: Obsolete
Family Name: TLHB4400
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Led, Blue, T-1 (3Mm), 15Mcd, 466Nm; Led Color Vishay - 95B4833 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 15Mcd, 466Nm; Led Color Vishay
95B4833
Led, Blue, T-1 (3Mm), 15Mcd, 466Nm; Led Color Vishay 95B4833
LED, BLUE, T-1 (3MM), 15MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:15mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 15MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:15mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 15Mcd, 466Nm; Led Color Vishay - 09X0596 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 15Mcd, 466Nm; Led Color Vishay
09X0596
Led, Blue, 15Mcd, 466Nm; Led Color Vishay 09X0596
LED, BLUE, 15MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:15mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, 15MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:15mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
LED; Blue; 15 mcd (Typ.) @ 20 mA; 3.2 mm; T-1; 20 mA @ 60 degC; 5 V; GaN on SiC - 70061560 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Blue; 15 mcd (Typ.) @ 20 mA; 3.2 mm; T-1; 20 mA @ 60 degC; 5 V; GaN on SiC
70061560
LED; Blue; 15 mcd (Typ.) @ 20 mA; 3.2 mm; T-1; 20 mA @ 60 degC; 5 V; GaN on SiC 70061560
High Efficiency LED, Blue Color, 10 mcd (Min.) @ 20 mA Luminous Intensity Small mechanical tolerances Wide viewing angle Very high intensity Luminous intensity categorized ESD class 1 This device has been redesigned in 1998 replacing SiC by GaN technology to meet the increasing demand for high efficiency blue LEDs.

High Efficiency LED, Blue Color, 10 mcd (Min.) @ 20 mA Luminous Intensity

  • Small mechanical tolerances
  • Wide viewing angle
  • Very high intensity
  • Luminous intensity categorized
  • ESD class 1
    This device has been redesigned in 1998 replacing SiC by GaN technology to meet the increasing demand for high efficiency blue LEDs.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHB4400
Standard LEDs - Through Hole TLHB4400
Standard LEDs - Through Hole Blue Tinted Diffused

Standard LEDs - Through Hole Blue Tinted Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1092-ND 850035-TLHB4400 95B4833 09X0596 70061560 TLHB4400
Product Name LED Indication - Discrete LED Indication - Discrete - TLHB4400 Led, Blue, T-1 (3Mm), 15Mcd, 466Nm; Led Color Vishay Led, Blue, 15Mcd, 466Nm; Led Color Vishay LED; Blue; 15 mcd (Typ.) @ 20 mA; 3.2 mm; T-1; 20 mA @ 60 degC; 5 V; GaN on SiC Standard LEDs - Through Hole
LED Package: Radial T-1 (3mm) 3.2mm
LED Type Blue Blue; Blue Blue; Blue Blue
Peak Wavelength 428 nm (4280 Å) 466 nm (4660 Å) 466 nm (4660 Å) 428 nm (4280 Å)
Viewing Angle 60 degrees 30 degrees 60 degrees
Luminous Intensity 15 milliCandela 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details