Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331891-TLHB4201
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Blue
Standard Package: 5,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 44°
Lens Transparency: Clear
Millicandela Rating: 86mcd
Voltage - Forward (Vf) (Typ): 3.9V
Current - Test: 20mA
Wavelength - Dominant: 466nm
Wavelength - Peak: 428nm
Height (Max): 6.10mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: TLHB4201
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Blue 466nm LED Indication - Discrete 3.9V Radial
45 mcd (Min.) Luminous Intensity, 100 mW Power Dissipation, Backlighting Black LED
LED, BLUE, T-1 (3MM), 132MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:132mcd; Viewing Angle:22°; Lens Shape:Round RoHS Compliant: Yes
Standard LEDs - Through Hole Blue Tinted Diffused 40-132mcd@20mA
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1331891-TLHB4201 | TLHB4201-ND | 70061559 | 58K2446 | TLHB4201 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | LED; Blue; 40 mcd (Min.); T-1; 20 mA (Forward); 3.9 V (Typ.); 5 V (Min.); 22 de | Led, Blue, T-1 (3Mm), 132Mcd, 466Nm; Led Color Vishay | Standard LEDs - Through Hole |
| LED Type | Blue; Blue | Blue | Blue | Blue; Blue | |
| Peak Wavelength | 466 nm (4660 Å) | 428 nm (4280 Å) | 428 nm (4280 Å) | 466 nm (4660 Å) | |
| Viewing Angle | 44 degrees | 44 degrees | 22 degrees | ||
| Forward Voltage | 3.9 volts | 3.9 volts | 3.9 volts | 3.9 volts | |
| Lens Type | Domed Lens | Domed Lens |