Vishay Precision Group LED Indication - Discrete TLHA44R1S2

Description
Amber 617nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Amber 617nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-TLHA44R1S2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLHA44R1S2-ND
LED Indication - Discrete 751-TLHA44R1S2-ND
Amber 617nm LED Indication - Discrete 2V Radial

Amber 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331892-TLHA44R1S2 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331892-TLHA44R1S2
Optoelectronics - LED Indication - Discrete 1331892-TLHA44R1S2
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331892-TLHA44R1S2 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Amber Standard Package: 5,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Transparency: Diffused Millicandela Rating: 196mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 617nm Wavelength - Peak: 624nm Height (Max): 6.10mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: TLHA44 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331892-TLHA44R1S2
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Amber
Standard Package: 5,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 60°
Lens Transparency: Diffused
Millicandela Rating: 196mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 617nm
Wavelength - Peak: 624nm
Height (Max): 6.10mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: TLHA44
RoHS Status: ROHS3 Compliant

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHA44R1S2
Standard LEDs - Through Hole TLHA44R1S2
Standard LEDs - Through Hole Amber 3mm (T-1)

Standard LEDs - Through Hole Amber 3mm (T-1)

Buy Now Datasheet
Led, Amber, 280Mcd, 617Nm; Led Color Vishay - 48W3502 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 280Mcd, 617Nm; Led Color Vishay
48W3502
Led, Amber, 280Mcd, 617Nm; Led Color Vishay 48W3502
LED, AMBER, 280MCD, 617NM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:280mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, AMBER, 280MCD, 617NM; LED Color:Amber; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:280mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-TLHA44R1S2-ND 1331892-TLHA44R1S2 TLHA44R1S2 48W3502
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole Led, Amber, 280Mcd, 617Nm; Led Color Vishay
LED Package: Radial
LED Type Amber Amber Amber
Peak Wavelength 624 nm (6240 Å) 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 196 milliCandela 280 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - SLI-343URCT31-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Specs
LED Type Red; Red (x 2)
Peak Wavelength 635 nm (6350 Å)
Lens Type Flat Lens
View Details