Vishay Intertechnology, Inc. LED Indication - Discrete TLDR6400

Description
Red 648nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 648nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-TLDR6400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLDR6400-ND
LED Indication - Discrete 751-TLDR6400-ND
Red 648nm LED Indication - Discrete 1.8V Radial

Red 648nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLDR6400
Standard LEDs - Through Hole TLDR6400
Standard LEDs - Through Hole Red 5mm 648nm 70mcd

Standard LEDs - Through Hole Red 5mm 648nm 70mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-TLDR6400-ND TLDR6400
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
EXCELED™ series chip LED - SML-D12P8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details