Vishay Precision Group LED Indication - Discrete TLDR5800

Description
Red 648nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 648nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1091-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1091-ND
LED Indication - Discrete 751-1091-ND
Red 648nm LED Indication - Discrete 1.8V Radial

Red 648nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
LEDs - 2576882 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED RED TINT. CLEAR-e3

5MM LED RED TINT. CLEAR-e3

Supplier's Site
LEDs - 2576881 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED RED TINT. CLEAR-e3

5MM LED RED TINT. CLEAR-e3

Supplier's Site
LEDs - 2576882P - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED RED TINT. CLEAR-e3

5MM LED RED TINT. CLEAR-e3

Supplier's Site
LED; Red;2500mcd;5.5mmDia.;T-1-3/4;50mAIf;1.8V Vf;+/-4deg;650nm;Clear - 70061526 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;2500mcd;5.5mmDia.;T-1-3/4;50mAIf;1.8V Vf;+/-4deg;650nm;Clear
70061526
LED; Red;2500mcd;5.5mmDia.;T-1-3/4;50mAIf;1.8V Vf;+/-4deg;650nm;Clear 70061526
Red, 2500 mcd (Typ.) @ 20 mA Luminous Intensity, 5 mm Diameter, LEDs 1 A surge forward current 648 nm @ 20 mA dominant wavelength 350 K⁄W thermal resistance junction⁄ambient 50 pF junction capacitance 5 mm clear package high intensity LED.

Red, 2500 mcd (Typ.) @ 20 mA Luminous Intensity, 5 mm Diameter, LEDs

  • 1 A surge forward current
  • 648 nm @ 20 mA dominant wavelength
  • 350 K⁄W thermal resistance junction⁄ambient
  • 50 pF junction capacitance
    5 mm clear package high intensity LED.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLDR5800
Standard LEDs - Through Hole TLDR5800
Standard LEDs - Through Hole Red Clear Non-Diff

Standard LEDs - Through Hole Red Clear Non-Diff

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 2.5Cd, 648Nm; Led Color Vishay - 58K2444 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2.5Cd, 648Nm; Led Color Vishay
58K2444
Led, Red, T-1 3/4 (5Mm), 2.5Cd, 648Nm; Led Color Vishay 58K2444
LED, RED, T-1 3/4 (5MM), 2.5CD, 648NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:648nm; Luminous Intensity:2.5cd; Viewing Angle:4°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2.5CD, 648NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:648nm; Luminous Intensity:2.5cd; Viewing Angle:4°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1091-ND 2576882 70061526 TLDR5800 58K2444
Product Name LED Indication - Discrete LEDs LED; Red;2500mcd;5.5mmDia.;T-1-3/4;50mAIf;1.8V Vf;+/-4deg;650nm;Clear Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 2.5Cd, 648Nm; Led Color Vishay
LED Package: Radial 5.5 ± 0.15mm T-1 3/4 (5mm)
LED Type Red Red Red; Red
Peak Wavelength 650 nm (6500 Å) 650 nm (6500 Å) 648 nm (6480 Å)
Viewing Angle 8 degrees 4 degrees
Luminous Intensity 2500 milliCandela 2500 milliCandela 2500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - SML-010YTT86 - 029366-SML-010YTT86 - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Forward Voltage 2.1 volts
View Details
4 suppliers
Optoelectronics - LED Indication - Discrete - 1241914-SML-LXIL3333UPGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 12 degrees
View Details
2 suppliers