Vishay Precision Group LED Indication - Discrete TLDR5400

Description
Red 648nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 648nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLDR5400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLDR5400-ND
LED Indication - Discrete TLDR5400-ND
Red 648nm LED Indication - Discrete 1.8V Radial

Red 648nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Led, 5Mm, Red; Led Colour Vishay - 78Y9571 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red; Led Colour Vishay
78Y9571
Led, 5Mm, Red; Led Colour Vishay 78Y9571
LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:650nm; Luminous Intensity:70mcd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:650nm; Luminous Intensity:70mcd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLDR5400
Standard LEDs - Through Hole TLDR5400
Standard LEDs - Through Hole Red Tinted Diffused

Standard LEDs - Through Hole Red Tinted Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLDR5400-ND 78Y9571 TLDR5400
Product Name LED Indication - Discrete Led, 5Mm, Red; Led Colour Vishay Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red
Peak Wavelength 650 nm (6500 Å) 650 nm (6500 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 70 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 516-AAMD-CM33-Z1002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details