Vishay Intertechnology, Inc. Standard LEDs - Through Hole TLDR4901

Description
Standard LEDs - Through Hole Red Clear Non-Diff 63-200mcd@20mA
Datasheet
Description
Standard LEDs - Through Hole Red Clear Non-Diff 63-200mcd@20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLDR4901
Standard LEDs - Through Hole TLDR4901
Standard LEDs - Through Hole Red Clear Non-Diff 63-200mcd@20mA

Standard LEDs - Through Hole Red Clear Non-Diff 63-200mcd@20mA

Buy Now Datasheet
Led, Red, T-1 (3Mm), 200Mcd, 648Nm; Led Color Vishay - 33C1256 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 200Mcd, 648Nm; Led Color Vishay
33C1256
Led, Red, T-1 (3Mm), 200Mcd, 648Nm; Led Color Vishay 33C1256
LED, RED, T-1 (3MM), 200MCD, 648NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:648nm; Luminous Intensity:200mcd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 200MCD, 648NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:648nm; Luminous Intensity:200mcd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLDR4901 33C1256
Product Name Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 200Mcd, 648Nm; Led Color Vishay
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 648 nm (6480 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details