Vishay Precision Group LED Indication - Discrete TLDR4400

Description
Red 648nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 648nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLDR4400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLDR4400-ND
LED Indication - Discrete TLDR4400-ND
Red 648nm LED Indication - Discrete 1.8V Radial

Red 648nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Led, Red, T-1 (3Mm), 45Mcd, 650Nm; Led Color Vishay - 98K1530 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 45Mcd, 650Nm; Led Color Vishay
98K1530
Led, Red, T-1 (3Mm), 45Mcd, 650Nm; Led Color Vishay 98K1530
LED, RED, T-1 (3MM), 45MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:650nm; Luminous Intensity:45mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 45MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:650nm; Luminous Intensity:45mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLDR4400
Standard LEDs - Through Hole TLDR4400
Standard LEDs - Through Hole Red Tinted Diffused

Standard LEDs - Through Hole Red Tinted Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLDR4400-ND 98K1530 TLDR4400
Product Name LED Indication - Discrete Led, Red, T-1 (3Mm), 45Mcd, 650Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial T-1 (3mm)
LED Type Red Red; Red
Peak Wavelength 650 nm (6500 Å) 650 nm (6500 Å)
Viewing Angle 80 degrees 40 degrees
Luminous Intensity 45 milliCandela 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-811WT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details