Vishay Precision Group Optoelectronics - LED Indication - Discrete TLCYG5100

Description
Win Source Part Number: 980671-TLCYG5100 Category: Optoelectronics>LED Indication - Discrete Series: TLC.51 Color: Yellow-Green Package: Bulk Standard Package: 4,000 Configuration: Standard Viewing Angle: 18° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3500mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 50mA Wavelength - Dominant: 572nm Wavelength - Peak: 574nm Height (Max): 13.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TLCYG5100
Request a Quote Datasheet
Description
Win Source Part Number: 980671-TLCYG5100 Category: Optoelectronics>LED Indication - Discrete Series: TLC.51 Color: Yellow-Green Package: Bulk Standard Package: 4,000 Configuration: Standard Viewing Angle: 18° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3500mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 50mA Wavelength - Dominant: 572nm Wavelength - Peak: 574nm Height (Max): 13.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TLCYG5100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
980671-TLCYG5100
Optoelectronics - LED Indication - Discrete 980671-TLCYG5100
Win Source Part Number: 980671-TLCYG5100 Category: Optoelectronics>LED Indication - Discrete Series: TLC.51 Color: Yellow-Green Package: Bulk Standard Package: 4,000 Configuration: Standard Viewing Angle: 18° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3500mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 50mA Wavelength - Dominant: 572nm Wavelength - Peak: 574nm Height (Max): 13.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TLCYG5100

Win Source Part Number: 980671-TLCYG5100
Category: Optoelectronics>LED Indication - Discrete
Series: TLC.51
Color: Yellow-Green
Package: Bulk
Standard Package: 4,000
Configuration: Standard
Viewing Angle: 18°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3500mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 50mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 574nm
Height (Max): 13.20mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TLCYG5100

Buy Now Datasheet
LED Indication - Discrete - TLCYG5100-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLCYG5100-ND
LED Indication - Discrete TLCYG5100-ND
Yellow-Green 572nm LED Indication - Discrete 2.2V Radial

Yellow-Green 572nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Led, Yellow Green, 3.5Cd, 572Nm, T-1 3/4 Rohs Compliant Vishay - 58AJ2736 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 3.5Cd, 572Nm, T-1 3/4 Rohs Compliant Vishay
58AJ2736
Led, Yellow Green, 3.5Cd, 572Nm, T-1 3/4 Rohs Compliant Vishay 58AJ2736
LED, YELLOW GREEN, 3.5CD, 572NM, T-1 3/4 ROHS COMPLIANT: YES

LED, YELLOW GREEN, 3.5CD, 572NM, T-1 3/4 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLCYG5100
Standard LEDs - Through Hole TLCYG5100
Standard LEDs - Through Hole Yel/Gn 3500mcd 572nm 2.2V 5mm LED

Standard LEDs - Through Hole Yel/Gn 3500mcd 572nm 2.2V 5mm LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 980671-TLCYG5100 TLCYG5100-ND 58AJ2736 TLCYG5100
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Yellow Green, 3.5Cd, 572Nm, T-1 3/4 Rohs Compliant Vishay Standard LEDs - Through Hole
LED Type Yellow; Green; Yellow-Green Yellow; Green
Peak Wavelength 572 nm (5720 Å) 574 nm (5740 Å)
Viewing Angle 18 degrees 18 degrees
Forward Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-XX56-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details