Vishay Precision Group LED Indication - Discrete TLCY6800

Description
Yellow 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLCY6800-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLCY6800-ND
LED Indication - Discrete TLCY6800-ND
Yellow 590nm LED Indication - Discrete 2.1V Radial

Yellow 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LEDs - 2444774P - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED YELLOW ULTRABRIGHT CLEAR-e3

5MM LED YELLOW ULTRABRIGHT CLEAR-e3

Supplier's Site
LEDs - 2444773 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED YELLOW ULTRABRIGHT CLEAR-e3

5MM LED YELLOW ULTRABRIGHT CLEAR-e3

Supplier's Site
LEDs - 2444774 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED YELLOW ULTRABRIGHT CLEAR-e3

5MM LED YELLOW ULTRABRIGHT CLEAR-e3

Supplier's Site
Led, Yellow, Th, 25Cd, 590Nm Rohs Compliant Vishay - 58AJ2739 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, Th, 25Cd, 590Nm Rohs Compliant Vishay
58AJ2739
Led, Yellow, Th, 25Cd, 590Nm Rohs Compliant Vishay 58AJ2739
LED, YELLOW, TH, 25CD, 590NM ROHS COMPLIANT: YES

LED, YELLOW, TH, 25CD, 590NM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLCY6800
Standard LEDs - Through Hole TLCY6800
Standard LEDs - Through Hole Yellow 5mm 590nm 25000mcd

Standard LEDs - Through Hole Yellow 5mm 590nm 25000mcd

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLCY6800-ND 2444774P 58AJ2739 TLCY6800
Product Name LED Indication - Discrete LEDs Led, Yellow, Th, 25Cd, 590Nm Rohs Compliant Vishay Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AAMD-CB33-STB02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details