Vishay Precision Group LED Indication - Discrete TLCY5800

Description
Yellow 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLCY5800-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLCY5800-ND
LED Indication - Discrete TLCY5800-ND
Yellow 590nm LED Indication - Discrete 2.1V Radial

Yellow 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLCY5800
Standard LEDs - Through Hole TLCY5800
Standard LEDs - Through Hole Yellow Clr Non-Diff

Standard LEDs - Through Hole Yellow Clr Non-Diff

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 25Cd, 593Nm; Led Color Vishay - 14J9791 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 25Cd, 593Nm; Led Color Vishay
14J9791
Led, Yellow, T-1 3/4 (5Mm), 25Cd, 593Nm; Led Color Vishay 14J9791
LED, YELLOW, T-1 3/4 (5MM), 25CD, 593NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:593nm; Luminous Intensity:25cd; Viewing Angle:4°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 25CD, 593NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:593nm; Luminous Intensity:25cd; Viewing Angle:4°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLCY5800-ND TLCY5800 14J9791
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-1 3/4 (5Mm), 25Cd, 593Nm; Led Color Vishay
LED Package: Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 593 nm (5930 Å) 593 nm (5930 Å)
Viewing Angle 8 degrees 4 degrees
Luminous Intensity 25000 milliCandela 25000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCKCF00-AP5R5010402DKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 573 nm (5730 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details