Vishay Intertechnology, Inc. LEDs TLCY5200

Description
5MM LED YELLOW ULTRABRIGHT CLEAR-e3
Request a Quote Datasheet
Description
5MM LED YELLOW ULTRABRIGHT CLEAR-e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2444772P - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED YELLOW ULTRABRIGHT CLEAR-e3

5MM LED YELLOW ULTRABRIGHT CLEAR-e3

Supplier's Site
LEDs - 2444771 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED YELLOW ULTRABRIGHT CLEAR-e3

5MM LED YELLOW ULTRABRIGHT CLEAR-e3

Supplier's Site
LEDs - 2444772 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED YELLOW ULTRABRIGHT CLEAR-e3

5MM LED YELLOW ULTRABRIGHT CLEAR-e3

Supplier's Site
LED Indication - Discrete - TLCY5200-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLCY5200-ND
LED Indication - Discrete TLCY5200-ND
Yellow 590nm LED Indication - Discrete 2.1V Radial

Yellow 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLCY5200
Standard LEDs - Through Hole TLCY5200
Standard LEDs - Through Hole Yellow 5mm 590nm 4000mcd

Standard LEDs - Through Hole Yellow 5mm 590nm 4000mcd

Buy Now Datasheet
Led, Yellow, 4Cd, 590Nm, T-1 3/4 Rohs Compliant Vishay - 58AJ2737 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 4Cd, 590Nm, T-1 3/4 Rohs Compliant Vishay
58AJ2737
Led, Yellow, 4Cd, 590Nm, T-1 3/4 Rohs Compliant Vishay 58AJ2737
LED, YELLOW, 4CD, 590NM, T-1 3/4 ROHS COMPLIANT: YES

LED, YELLOW, 4CD, 590NM, T-1 3/4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2444772P TLCY5200-ND TLCY5200 58AJ2737
Product Name LEDs LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, 4Cd, 590Nm, T-1 3/4 Rohs Compliant Vishay
Forward Voltage 2.7 volts 2.1 volts
LED Package: Radial
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
High Brightness LED - C4SMK-RJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 4mm Plastic Oval
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
2-color type mini-mold chip LED - SML-D22YVW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 588 to 629 nm (5880 to 6290 Å)
View Details