Vishay Precision Group LED Indication - Discrete TLCY5100

Description
Yellow 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLCY5100-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLCY5100-ND
LED Indication - Discrete TLCY5100-ND
Yellow 590nm LED Indication - Discrete 2.1V Radial

Yellow 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 7.5Cd, 593Nm; Led Color Vishay - 14J9790 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 7.5Cd, 593Nm; Led Color Vishay
14J9790
Led, Yellow, T-1 3/4 (5Mm), 7.5Cd, 593Nm; Led Color Vishay 14J9790
LED, YELLOW, T-1 3/4 (5MM), 7.5CD, 593NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:593nm; Luminous Intensity:7.5cd; Viewing Angle:9°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 7.5CD, 593NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:593nm; Luminous Intensity:7.5cd; Viewing Angle:9°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLCY5100
Standard LEDs - Through Hole TLCY5100
Standard LEDs - Through Hole Yel Clear Non-Diff 3200-7500mcd@50mA

Standard LEDs - Through Hole Yel Clear Non-Diff 3200-7500mcd@50mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLCY5100-ND 14J9790 TLCY5100
Product Name LED Indication - Discrete Led, Yellow, T-1 3/4 (5Mm), 7.5Cd, 593Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 593 nm (5930 Å) 593 nm (5930 Å)
Viewing Angle 18 degrees 9 degrees
Luminous Intensity 7500 milliCandela 7500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
PICOLED™-eco Series - SML-P11MT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 569 nm (5690 Å)
View Details
2 suppliers