300 kOhms ±0.02% 0.25W, 1/4W Through Hole Resistor Radial Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | TLCX300K00Q-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | Radial Leads; Radial |