Vishay Precision Group LED Indication - Discrete TLCS5100

Description
Red 630nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLCS5100-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLCS5100-ND
LED Indication - Discrete TLCS5100-ND
Red 630nm LED Indication - Discrete 2.1V Radial

Red 630nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LEDs - 2444769 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED RED ULTRABRIGHT CLEAR-e3

5MM LED RED ULTRABRIGHT CLEAR-e3

Supplier's Site
LEDs - 2444770P - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED RED ULTRABRIGHT CLEAR-e3

5MM LED RED ULTRABRIGHT CLEAR-e3

Supplier's Site
LEDs - 2444770 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED RED ULTRABRIGHT CLEAR-e3

5MM LED RED ULTRABRIGHT CLEAR-e3

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLCS5100
Standard LEDs - Through Hole TLCS5100
Standard LEDs - Through Hole Red 7500mcd 630nm 2.1V 5mm LED

Standard LEDs - Through Hole Red 7500mcd 630nm 2.1V 5mm LED

Buy Now Datasheet
Led, Hb, 5Mm, Red, 135Mw; Led Color Vishay - 62W0921 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, 5Mm, Red, 135Mw; Led Color Vishay
62W0921
Led, Hb, 5Mm, Red, 135Mw; Led Color Vishay 62W0921
LED, HB, 5MM, RED, 135mW; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:630nm; Luminous Intensity:7.5cd; Viewing Angle:18°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, HB, 5MM, RED, 135mW; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:630nm; Luminous Intensity:7.5cd; Viewing Angle:18°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site
Led, Super Red, 7.5Cd, 630Nm, T-1 3/4 Rohs Compliant Vishay - 58AJ2735 - Newark, An Avnet Company
Chicago, IL, United States
Led, Super Red, 7.5Cd, 630Nm, T-1 3/4 Rohs Compliant Vishay
58AJ2735
Led, Super Red, 7.5Cd, 630Nm, T-1 3/4 Rohs Compliant Vishay 58AJ2735
LED, SUPER RED, 7.5CD, 630NM, T-1 3/4 ROHS COMPLIANT: YES

LED, SUPER RED, 7.5CD, 630NM, T-1 3/4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLCS5100-ND 2444769 TLCS5100 62W0921 58AJ2735
Product Name LED Indication - Discrete LEDs Standard LEDs - Through Hole Led, Hb, 5Mm, Red, 135Mw; Led Color Vishay Led, Super Red, 7.5Cd, 630Nm, T-1 3/4 Rohs Compliant Vishay
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 641 nm (6410 Å) 630 nm (6300 Å)
Viewing Angle 18 degrees 18 degrees
Luminous Intensity 7500 milliCandela 7500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
SWIR Emitters - MTSM5015-843-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details