Vishay Precision Group LED Indication - Discrete TLCR5800

Description
Red 616nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 616nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLCR5800-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLCR5800-ND
LED Indication - Discrete TLCR5800-ND
Red 616nm LED Indication - Discrete 2.1V Radial

Red 616nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LEDs - 8187540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay TLCR5800 LED

Vishay TLCR5800 LED

Supplier's Site
LEDs - 8187540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay TLCR5800 LED

Vishay TLCR5800 LED

Supplier's Site
LEDs - 1777330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay TLCR5800 LED

Vishay TLCR5800 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLCR5800
Standard LEDs - Through Hole TLCR5800
Standard LEDs - Through Hole Red Clear Non-Diff

Standard LEDs - Through Hole Red Clear Non-Diff

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 35Cd, 616Nm; Led Color Vishay - 22H1217 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 35Cd, 616Nm; Led Color Vishay
22H1217
Led, Red, T-1 3/4 (5Mm), 35Cd, 616Nm; Led Color Vishay 22H1217
LED, RED, T-1 3/4 (5MM), 35CD, 616NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:616nm; Luminous Intensity:35cd; Viewing Angle:4°; Lens Shape:RoundRoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 35CD, 616NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:616nm; Luminous Intensity:35cd; Viewing Angle:4°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet
LED,T1 3/4 (5 mm)Red (611-660 nm) - 70061589 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED,T1 3/4 (5 mm)Red (611-660 nm)
70061589
LED,T1 3/4 (5 mm)Red (611-660 nm) 70061589
LED,T1 3/4 (5 mm)Red (611-660 nm)

LED,T1 3/4 (5 mm)Red (611-660 nm)

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLCR5800-ND 8187540P 8187540 TLCR5800 22H1217 70061589
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 35Cd, 616Nm; Led Color Vishay LED,T1 3/4 (5 mm)Red (611-660 nm)
LED Package: Radial 5.5 (dia.) x 8.7mm T-1 3/4 (5mm)
LED Type Red Red; Clear Red; Red Red
Peak Wavelength 622 nm (6220 Å) 622 nm (6220 Å) 616 nm (6160 Å)
Viewing Angle 8 degrees 4 degrees 4 degrees
Luminous Intensity 35000 milliCandela 35000 milliCandela 35000 milliCandela 20000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
PICOLED™-eco Series - SML-P11DT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers