Vishay Precision Group LED Indication - Discrete TLCR5100

Description
Red 616nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 616nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLCR5100-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLCR5100-ND
LED Indication - Discrete TLCR5100-ND
Red 616nm LED Indication - Discrete 2.1V Radial

Red 616nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLCR5100
Standard LEDs - Through Hole TLCR5100
Standard LEDs - Through Hole Red Clear Non-Diff 4300-11000mcd@50mA

Standard LEDs - Through Hole Red Clear Non-Diff 4300-11000mcd@50mA

Buy Now Datasheet
LED; Red;11000mcd;5mmDia.;T-1-3/4;50mA If;2.1V Vf;+/-9deg;622nm;5V Vr - 70061588 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;11000mcd;5mmDia.;T-1-3/4;50mA If;2.1V Vf;+/-9deg;622nm;5V Vr
70061588
LED; Red;11000mcd;5mmDia.;T-1-3/4;50mA If;2.1V Vf;+/-9deg;622nm;5V Vr 70061588
LED; Red;11000mcd;5mmDia. ;T-1-3/4;50mA If;2.1V Vf;+/-9deg;622nm;5V Vr

LED; Red;11000mcd;5mmDia.;T-1-3/4;50mA If;2.1V Vf;+/-9deg;622nm;5V Vr

Supplier's Site
Led, Red, 11Cd, 616Nm; Led Color Vishay - 99Y9684 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 11Cd, 616Nm; Led Color Vishay
99Y9684
Led, Red, 11Cd, 616Nm; Led Color Vishay 99Y9684
LED, RED, 11CD, 616NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:616nm; Luminous Intensity:11cd; Viewing Angle:18°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 11CD, 616NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:616nm; Luminous Intensity:11cd; Viewing Angle:18°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLCR5100-ND TLCR5100 70061588 99Y9684
Product Name LED Indication - Discrete Standard LEDs - Through Hole LED; Red;11000mcd;5mmDia.;T-1-3/4;50mA If;2.1V Vf;+/-9deg;622nm;5V Vr Led, Red, 11Cd, 616Nm; Led Color Vishay
LED Package: Radial
LED Type Red Red Red; Red
Peak Wavelength 622 nm (6220 Å) 622 nm (6220 Å) 616 nm (6160 Å)
Viewing Angle 18 degrees 18 degrees
Luminous Intensity 11000 milliCandela 11000 milliCandela 11000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1159-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details