Vishay Intertechnology, Inc. LED Indication - Discrete TLCO5100

Description
Orange 605nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLCO5100-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLCO5100-ND
LED Indication - Discrete TLCO5100-ND
Orange 605nm LED Indication - Discrete 2.1V Radial

Orange 605nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLCO5100
Standard LEDs - Through Hole TLCO5100
Standard LEDs - Through Hole Orange 5mm 605nm 12000mcd

Standard LEDs - Through Hole Orange 5mm 605nm 12000mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLCO5100-ND TLCO5100
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
3W High Power LED - ASMT-AA30-ARS00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 140 degrees
View Details
3 suppliers
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details