Vishay Intertechnology, Inc. Tantalum Capacitors TL8A0107M6R3C

Description
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1920-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1920-2-ND
Tantalum Capacitors 718-1920-2-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1920-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1920-1-ND
Tantalum Capacitors 718-1920-1-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1920-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1920-6-ND
Tantalum Capacitors 718-1920-6-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 100 F, 20%, 6.3 V Rohs Compliant Vishay - 79X2069 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 100 F, 20%, 6.3 V Rohs Compliant Vishay
79X2069
Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 100 F, 20%, 6.3 V Rohs Compliant Vishay 79X2069
Surface Mount Tantalum Capacitor, MICROTANr, TL8 Series, 100 F, 20%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, MICROTANr, TL8 Series, 100 F, 20%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TL8A0107M6R3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TL8A0107M6R3C
Capacitors - Tantalum Capacitors TL8A0107M6R3C
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - TL8A0107M6R3C - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TL8A0107M6R3C
Tantalum Capacitors TL8A0107M6R3C
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1920-2-ND 718-1920-6-ND 79X2069 TL8A0107M6R3C TL8A0107M6R3C
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 100 F, 20%, 6.3 V Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814558 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers