Vishay Precision Group Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 100 F, 20%, 10 V, 1206 [3216-10 Metric] Rohs Compliant Vishay TL8A0107M010C

Description
Surface Mount Tantalum Capacitor, MICROTANr, TL8 Series, 100 F, 20%, 10 V, 1206 [3216-10 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, MICROTANr, TL8 Series, 100 F, 20%, 10 V, 1206 [3216-10 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 100 F, 20%, 10 V, 1206 [3216-10 Metric] Rohs Compliant Vishay - 79X2068 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 100 F, 20%, 10 V, 1206 [3216-10 Metric] Rohs Compliant Vishay
79X2068
Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 100 F, 20%, 10 V, 1206 [3216-10 Metric] Rohs Compliant Vishay 79X2068
Surface Mount Tantalum Capacitor, MICROTANr, TL8 Series, 100 F, 20%, 10 V, 1206 [3216-10 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, MICROTANr, TL8 Series, 100 F, 20%, 10 V, 1206 [3216-10 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 79X2068
Product Name Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 100 F, 20%, 10 V, 1206 [3216-10 Metric] Rohs Compliant Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details