Vishay Intertechnology, Inc. Tantalum Capacitors TL3E226K035C0300

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1914-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1914-2-ND
Tantalum Capacitors 718-1914-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TL3E226K035C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TL3E226K035C0300
Tantalum Capacitors TL3E226K035C0300
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-1914-2-ND TL3E226K035C0300
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 380LX102M100K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details