Vishay Intertechnology, Inc. Tantalum Capacitors TL3E107K020C0150

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TL3E107K020C0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TL3E107K020C0150-ND
Tantalum Capacitors TL3E107K020C0150-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TL3E107K020C0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TL3E107K020C0150
Capacitors - Tantalum Capacitors TL3E107K020C0150
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - TL3E107K020C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TL3E107K020C0150
Tantalum Capacitors TL3E107K020C0150
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 20 V Rohs Compliant Vishay - 08X2060 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 20 V Rohs Compliant Vishay
08X2060
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 20 V Rohs Compliant Vishay 08X2060
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 100 F, 10%, 20 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 100 F, 10%, 20 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TL3E107K020C0150-ND TL3E107K020C0150 TL3E107K020C0150 08X2060
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 20 V Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details