Vishay Precision Group Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 10 V Rohs Compliant Vishay TL3D107K010C0100

Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 100 F, 10%, 10 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 100 F, 10%, 10 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 10 V Rohs Compliant Vishay - 08X2051 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 10 V Rohs Compliant Vishay
08X2051
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 10 V Rohs Compliant Vishay 08X2051
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 100 F, 10%, 10 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 100 F, 10%, 10 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08X2051
Product Name Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 10 V Rohs Compliant Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details