Vishay Intertechnology, Inc. Tantalum Capacitors TL3C106K025C0450

Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1912-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1912-2-ND
Tantalum Capacitors 718-1912-2-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1912-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1912-1-ND
Tantalum Capacitors 718-1912-1-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1912-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1912-6-ND
Tantalum Capacitors 718-1912-6-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TL3C106K025C0450 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TL3C106K025C0450
Capacitors - Tantalum Capacitors TL3C106K025C0450
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 10 F, 10%, 25 V Rohs Compliant Vishay - 08X2047 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 10 F, 10%, 25 V Rohs Compliant Vishay
08X2047
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 10 F, 10%, 25 V Rohs Compliant Vishay 08X2047
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 10 F, 10%, 25 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 10 F, 10%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TL3C106K025C0450 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TL3C106K025C0450
Tantalum Capacitors TL3C106K025C0450
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1912-2-ND 718-1912-6-ND TL3C106K025C0450 08X2047 TL3C106K025C0450
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 10 F, 10%, 25 V Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Polymer - 107UVG020MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details