Vishay Precision Group Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay THJP0805ABT1

Description
THERMAL JUMPER, ALUMI NITRIDE, 170W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:13°C/W; Dielectric Strength:-; External Length:0.079"; External Width:0.047"
Datasheet
Description
THERMAL JUMPER, ALUMI NITRIDE, 170W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:13°C/W; Dielectric Strength:-; External Length:0.079"; External Width:0.047"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay - 59AJ2390 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay
59AJ2390
Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay 59AJ2390
THERMAL JUMPER, ALUMI NITRIDE, 170W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:13°C/W; Dielectric Strength:-; External Length:0.079"; External Width:0.047"

THERMAL JUMPER, ALUMI NITRIDE, 170W/M.K; Thermal Conductivity:170W/m.K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:13°C/W; Dielectric Strength:-; External Length:0.079"; External Width:0.047"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 59AJ2390
Product Name Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Highly Thermally Conductive, Non-reactive Silicone-based Grease - SARCON ® SG07SL - Fujipoly® America Corp.
Specs
Form / Shape Grease, Paste
Chemical System Silicone
Industry Electronics; Semiconductors, IC's
View Details
Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details