The TH4B226K016C1900 is a solid tantalum surface-mount chip capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +175 °C. It features a capacitance of 22 OºF with a tolerance of ±10% and is rated for a maximum DC voltage of 16 V. The capacitor is AEC-Q200 qualified, ensuring it meets automotive standards, and is 100% surge current tested. It is available with RoHS-compliant terminations in matte tin or gold plating for specific case sizes. The device is suitable for applications in automotive and industrial environments, particularly where high temperature and reliability are critical. The maximum equivalent series resistance (ESR) at 100 kHz is specified, and the capacitor is packaged in standard EIA case sizes.
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm
CAP TANT 22UF 10% 16V 1411
CAP TANT 22UF 10% 16V 1411
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, 22 F, 10%, 16 V RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TH4B226K016C1900CT-ND | 718-TH4B226K016C1900DKR-ND | TH4B226K016C1900 | TH4B226K016C1900 | 08X2034 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 22 F, 10%, 16 V Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |