Vishay Intertechnology, Inc. Tantalum Capacitors TH4B106K010C1800

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH4B106K010C1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH4B106K010C1800-ND
Tantalum Capacitors TH4B106K010C1800-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 10 F, 10%, 10 V Rohs Compliant Vishay - 08X2030 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 10 F, 10%, 10 V Rohs Compliant Vishay
08X2030
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 10 F, 10%, 10 V Rohs Compliant Vishay 08X2030
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, 10 F, 10%, 10 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, 10 F, 10%, 10 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TH4B106K010C1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH4B106K010C1800
Tantalum Capacitors TH4B106K010C1800
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH4B106K010C1800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH4B106K010C1800
Capacitors - Tantalum Capacitors TH4B106K010C1800
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TH4B106K010C1800-ND 08X2030 TH4B106K010C1800 TH4B106K010C1800
Product Name Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 10 F, 10%, 10 V Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS476K035P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details