Vishay Intertechnology, Inc. Tantalum Capacitors TH3E686M020F0600

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3E686M020F0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3E686M020F0600-ND
Tantalum Capacitors TH3E686M020F0600-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3E686M020F0600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3E686M020F0600
Capacitors - Tantalum Capacitors TH3E686M020F0600
CAP TANT 68UF 20% 20V 2917

CAP TANT 68UF 20% 20V 2917

Supplier's Site
Tantalum Capacitors - TH3E686M020F0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3E686M020F0600
Tantalum Capacitors TH3E686M020F0600
CAP TANT 68UF 20% 20V 2917

CAP TANT 68UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3E686M020F0600-ND TH3E686M020F0600 TH3E686M020F0600
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 225AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers