Vishay Intertechnology, Inc. Tantalum Capacitors TH3C226M010D1100

Description
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C226M010D1100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C226M010D1100-ND
Tantalum Capacitors TH3C226M010D1100-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C226M010D1100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C226M010D1100
Tantalum Capacitors TH3C226M010D1100
CAP TANT 22UF 20% 10V 2312

CAP TANT 22UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3C226M010D1100-ND TH3C226M010D1100
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Tantalum Capacitors - 1814538 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details