22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
CAP TANT 22UF 10% 20V 2312
CAP TANT 22UF 10% 20V 2312
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3C226K020C1000-ND | TH3C226K020C1000 | TH3C226K020C1000 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |