The TH3C156M025D1200 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It has a capacitance of 15 µF and a voltage rating of 25 VDC. The capacitor features a capacitance tolerance of ±20% and is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin or gold. The device is packaged in a standard EIA 535BAAC case size, ensuring compatibility with various mounting requirements. This capacitor is ideal for high-temperature sensors and other applications requiring reliable performance under extreme conditions.
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm
CAP TANT 15UF 20% 25V 2312
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TH3C156M025D1200-ND | TH3C156M025D1200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 15 microF | 15 microF |