Vishay Intertechnology, Inc. Tantalum Capacitors TH3C156M020D1000

Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C156M020D1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C156M020D1000-ND
Tantalum Capacitors TH3C156M020D1000-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C156M020D1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C156M020D1000
Tantalum Capacitors TH3C156M020D1000
CAP TANT 15UF 20% 20V 2312

CAP TANT 15UF 20% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3C156M020D1000-ND TH3C156M020D1000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers