Vishay Intertechnology, Inc. Tantalum Capacitors TH3C156K025D1200

Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C156K025D1200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C156K025D1200-ND
Tantalum Capacitors TH3C156K025D1200-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C156K025D1200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C156K025D1200
Tantalum Capacitors TH3C156K025D1200
CAP TANT 15UF 10% 25V 2312

CAP TANT 15UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3C156K025D1200-ND TH3C156K025D1200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details