The TH3C156K025C1200 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 15 µF with a tolerance of ±10% and a voltage rating of 25 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It has been surge current tested and is available with RoHS-compliant terminations, including matte tin and gold options. The capacitor is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various mounting requirements. Its moisture sensitivity level is rated at 1, indicating robust performance in humid environments. The TH3C156K025C1200 is ideal for use in high-temperature sensors and other demanding applications where reliability is critical.
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm
CAP TANT 15UF 10% 25V 2312
CAP TANT 15UF 10% 25V 2312
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3C156K025C1200-ND | TH3C156K025C1200 | TH3C156K025C1200 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |