Vishay Intertechnology, Inc. Tantalum Capacitors TH3C156K020F1000

Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C156K020F1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C156K020F1000-ND
Tantalum Capacitors TH3C156K020F1000-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C156K020F1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C156K020F1000
Tantalum Capacitors TH3C156K020F1000
CAP TANT 15UF 10% 20V 2312

CAP TANT 15UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3C156K020F1000-ND TH3C156K020F1000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Tantalum Capacitors - 1814595 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details