Vishay Intertechnology, Inc. Tantalum Capacitors TH3C156K020D1000

Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C156K020D1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C156K020D1000-ND
Tantalum Capacitors TH3C156K020D1000-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C156K020D1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C156K020D1000
Tantalum Capacitors TH3C156K020D1000
CAP TANT 15UF 10% 20V 2312

CAP TANT 15UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3C156K020D1000-ND TH3C156K020D1000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details