The TH3C106M016E1400 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 10 µF with a tolerance of ±20% and a voltage rating of 16 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It has been 100% surge current tested and is available with RoHS-compliant terminations, including matte tin and gold options. The capacitor is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various PCB designs. Its moisture sensitivity level is rated at 1, indicating a robust performance in humid environments. The TH3C106M016E1400 is ideal for use in high-temperature sensors and other demanding applications where reliability and performance are critical.
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm
CAP TANT 10UF 20% 16V 2312
CAP TANT 10UF 20% 16V 2312
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3C106M016E1400-ND | TH3C106M016E1400 | TH3C106M016E1400 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |